Status: | Unknown |
---|---|
Series: | C44U Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 900V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C44U Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 31.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 900V |
Metallized PP Capacitor 100uF 10% 900V | RS |
Cap, Film, Pp, 100Uf, 900V, Screw | Newark Electronics |
CAP, 100µF, 900V, 10%, PP, CAN | element14 |
Power Film Capacitor, 100 uF, 900 V, � 10%, Metallized PP, Can, Stud Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a C44UOGT6100A8TK?
Additional datasheets, footprints and schematics for C44UOGT6100A8TK are listed on our Part Details page. You can also find images and similar parts to C44UOGT6100A8TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44UOGT6100A8TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44UOGT6100A8TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44UOGT6100A8TK fall under?
The C44UOGT6100A8TK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44UOGT6100A8TK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44UOGT6100A8TK you can contact the distributor directly for product support, shipping queries etc.
Is the C44UOGT6100A8TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44UOGT6100A8TK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for C44UOGT6100A8TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44UOGT6100A8TK often in real-time on the comparison pages.
What if I can't find stock of C44UOGT6100A8TK?
You can fill out our help required form which you can use to request a quote for C44UOGT6100A8TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.