Status: | Unknown |
---|---|
Series: | C44P-R Series |
RoHS: | Unknown |
Prices starting from US$64.43
Capacitance | 33µF |
---|---|
Voltage Rating | 1kVAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C44P-R Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 35mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor PP Film C44-P-R AC Fllter 33uF | RS |
Cap, 33Uf, 1Kvac, Film, Can | Newark Electronics |
Power Film Capacitor, 33 uF, 1 kV, 2.3 kV, ± 10%, Metallized PP, Can, Stud Mount | Avnet America |
Film Cap | RS Americas |
Where can I find additional details, specifications and documents for a C44PXGR5330RASK?
Additional datasheets, footprints and schematics for C44PXGR5330RASK are listed on our Part Details page. You can also find images and similar parts to C44PXGR5330RASK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44PXGR5330RASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PXGR5330RASK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44PXGR5330RASK fall under?
The C44PXGR5330RASK is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C44PXGR5330RASK when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44PXGR5330RASK you can contact the distributor directly for product support, shipping queries etc.
Is the C44PXGR5330RASK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44PXGR5330RASK have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for C44PXGR5330RASK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44PXGR5330RASK often in real-time on the comparison pages.
What if I can't find stock of C44PXGR5330RASK?
You can fill out our help required form which you can use to request a quote for C44PXGR5330RASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.