Status: | Unknown |
---|---|
Series: | C44P-R Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 640VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C44P-R Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 35mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor PP Film C44-P-R AC Fllter 150u | RS |
Cap, 150Uf, 640Vac, Film, Can | Newark Electronics |
Film Cap | RS Americas |
CAP, 150UF, 640VAC, FILM, CAN | element14 |
Where can I find additional details, specifications and documents for a C44PRGR6150RASK?
Additional datasheets, footprints and schematics for C44PRGR6150RASK are listed on our Part Details page. You can also find images and similar parts to C44PRGR6150RASK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44PRGR6150RASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PRGR6150RASK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44PRGR6150RASK fall under?
The C44PRGR6150RASK is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C44PRGR6150RASK when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44PRGR6150RASK you can contact the distributor directly for product support, shipping queries etc.
Is the C44PRGR6150RASK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44PRGR6150RASK have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C44PRGR6150RASK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44PRGR6150RASK often in real-time on the comparison pages.
What if I can't find stock of C44PRGR6150RASK?
You can fill out our help required form which you can use to request a quote for C44PRGR6150RASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.