C44PPGR5220RASK KEMET Parts by KEMET

CAP 22UF 550VAC FILM CAN

Status: Unknown
Series: C44P-R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.25

Distributor Stock
Logo for Farnell
Farnell
from US$46.49
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$42.65
30
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$38.45
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$46.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$37.25
-
Buy Now
Logo for element14
element14
from US$49.00
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 550VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range C44P-R Series
Capacitor Case Style Can
Capacitor Terminals Screw
Lead Spacing 28mm
Operating Temperature Min -25°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor: polypropylene | Transfer Multisort Elektronik
Cap, 22Uf, 550Vac, Film, Can | Newark Electronics
Power Film Capacitor, 22 uF, 550 V, 1.28 kV, ± 10%, Metallized PP, Can, Stud Mount | Avnet America
Film Cap | RS Americas
CAP, 22UF, 550VAC, FILM, CAN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44PPGR5220RASK?

Additional datasheets, footprints and schematics for C44PPGR5220RASK are listed on our Part Details page. You can also find images and similar parts to C44PPGR5220RASK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44PPGR5220RASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PPGR5220RASK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44PPGR5220RASK fall under?

The C44PPGR5220RASK is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C44PPGR5220RASK when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44PPGR5220RASK you can contact the distributor directly for product support, shipping queries etc.

Is the C44PPGR5220RASK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44PPGR5220RASK have stock available?

Authorised distributors including Rapid Electronics, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C44PPGR5220RASK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44PPGR5220RASK often in real-time on the comparison pages.

What if I can't find stock of C44PPGR5220RASK?

You can fill out our help required form which you can use to request a quote for C44PPGR5220RASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay