C44PMGR6100RASJ KEMET Parts by KEMET

CAP 100UF 480VAC FILM CAN

Status: Unknown
Series: C44P-R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.70

Distributor Stock
Logo for RS
RS
from US$87.87
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$85.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$56.70
-
Buy Now
Logo for element14
element14
from US$86.94
-
Buy Now
Logo for Farnell
Farnell
from US$80.92
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 480VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C44P-R Series
Capacitor Case Style Can
Capacitor Terminals Screw
Lead Spacing 35mm
Operating Temperature Min -25°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor PP Film C44-P-R AC Fllter 100u | RS
Cap, 100Uf, 480Vac, Film, Can | Newark Electronics
Film Cap | RS Americas
CAP, 100UF, 480VAC, FILM, CAN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44PMGR6100RASJ?

Additional datasheets, footprints and schematics for C44PMGR6100RASJ are listed on our Part Details page. You can also find images and similar parts to C44PMGR6100RASJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44PMGR6100RASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PMGR6100RASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44PMGR6100RASJ fall under?

The C44PMGR6100RASJ is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C44PMGR6100RASJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44PMGR6100RASJ you can contact the distributor directly for product support, shipping queries etc.

Is the C44PMGR6100RASJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44PMGR6100RASJ have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C44PMGR6100RASJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44PMGR6100RASJ often in real-time on the comparison pages.

What if I can't find stock of C44PMGR6100RASJ?

You can fill out our help required form which you can use to request a quote for C44PMGR6100RASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay