Status: | Unknown |
---|---|
Series: | C44P Series |
RoHS: | Unknown |
Capacitance | 400µF |
---|---|
Voltage Rating | 330VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44P Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 28mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 330V |
Cap, 400Μf, 330Vac, 5%, Pp, Can | Newark Electronics |
CAP, 400µF, 330VAC, 5%, PP, CAN | Farnell |
Where can I find additional details, specifications and documents for a C44PLGR6400ZASJ?
Additional datasheets, footprints and schematics for C44PLGR6400ZASJ are listed on our Part Details page. You can also find images and similar parts to C44PLGR6400ZASJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44PLGR6400ZASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PLGR6400ZASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44PLGR6400ZASJ fall under?
The C44PLGR6400ZASJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44PLGR6400ZASJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44PLGR6400ZASJ you can contact the distributor directly for product support, shipping queries etc.
Is the C44PLGR6400ZASJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44PLGR6400ZASJ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C44PLGR6400ZASJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44PLGR6400ZASJ often in real-time on the comparison pages.
What if I can't find stock of C44PLGR6400ZASJ?
You can fill out our help required form which you can use to request a quote for C44PLGR6400ZASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.