Status: | Unknown |
---|---|
Series: | C44P-R Series |
RoHS: | Unknown |
Prices starting from US$37.12
Capacitance | 100µF |
---|---|
Voltage Rating | 330VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44P-R Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 28mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor PP Film C44-P-R AC Fllter 100u | RS |
Cap, 100Uf, 330Vac, Film, Can | Newark Electronics |
Power Film Capacitor, 100 uF, 330 V, 700 V, ± 5%, Metallized PP, Can, Stud Mount | Avnet America |
Film Cap | RS Americas |
CAP, 100UF, 330VAC, FILM, CAN | element14 |
Where can I find additional details, specifications and documents for a C44PLGR6100RASJ?
Additional datasheets, footprints and schematics for C44PLGR6100RASJ are listed on our Part Details page. You can also find images and similar parts to C44PLGR6100RASJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44PLGR6100RASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PLGR6100RASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44PLGR6100RASJ fall under?
The C44PLGR6100RASJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C44PLGR6100RASJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44PLGR6100RASJ you can contact the distributor directly for product support, shipping queries etc.
Is the C44PLGR6100RASJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44PLGR6100RASJ have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C44PLGR6100RASJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44PLGR6100RASJ often in real-time on the comparison pages.
What if I can't find stock of C44PLGR6100RASJ?
You can fill out our help required form which you can use to request a quote for C44PLGR6100RASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.