Status: | Unknown |
---|---|
Series: | C44H Series |
RoHS: | Unknown |
Capacitance | 600µF |
---|---|
Voltage Rating | 700V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44H Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 35mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 700V |
PP AC Filter Capacitor 600uF 700V 330V | RS |
66.0Pf 500V |Kemet C44HLGR6600AASJ | Newark Electronics |
CAP, 600UF, 330VAC, FILM, CAN | Farnell |
Where can I find additional details, specifications and documents for a C44HLGR6600AASJ?
Additional datasheets, footprints and schematics for C44HLGR6600AASJ are listed on our Part Details page. You can also find images and similar parts to C44HLGR6600AASJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44HLGR6600AASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44HLGR6600AASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44HLGR6600AASJ fall under?
The C44HLGR6600AASJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44HLGR6600AASJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44HLGR6600AASJ you can contact the distributor directly for product support, shipping queries etc.
Is the C44HLGR6600AASJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44HLGR6600AASJ have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for C44HLGR6600AASJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44HLGR6600AASJ often in real-time on the comparison pages.
What if I can't find stock of C44HLGR6600AASJ?
You can fill out our help required form which you can use to request a quote for C44HLGR6600AASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.