Status: | Unknown |
---|---|
Series: | C44A Series |
RoHS: | Unknown |
Prices starting from US$19.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.17
|
46
in stock
|
Buy Now | |
Distrelec
from US$30.97
|
143
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.22
|
46
in stock
|
Buy Now | |
element14
from US$19.47
|
20
in stock
|
Buy Now | |
Farnell
from US$35.72
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$22.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 20µF |
---|---|
Voltage Rating | 250VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44A Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 22.3mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 250V |
KEMET Capacitor, 20uF, 250V, ± | Distrelec |
Film Capacitor 20uF 400 V dc/250 V ac | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 20UF, 250VAC, 5%, PP, CAN. | element14 |
20 400V |Kemet C44AFFP5200ZE0J | Newark Electronics |
Power Film Capacitor, 20 uF, 250 V, 400 V, � 5%, Metallized PP, Can, Stud Mount - M8 | Avnet Abacus |
Where can I find additional details, specifications and documents for a C44AFFP5200ZE0J?
Additional datasheets, footprints and schematics for C44AFFP5200ZE0J are listed on our Part Details page. You can also find images and similar parts to C44AFFP5200ZE0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44AFFP5200ZE0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44AFFP5200ZE0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44AFFP5200ZE0J fall under?
The C44AFFP5200ZE0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44AFFP5200ZE0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44AFFP5200ZE0J you can contact the distributor directly for product support, shipping queries etc.
Is the C44AFFP5200ZE0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44AFFP5200ZE0J have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for C44AFFP5200ZE0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44AFFP5200ZE0J often in real-time on the comparison pages.
What if I can't find stock of C44AFFP5200ZE0J?
You can fill out our help required form which you can use to request a quote for C44AFFP5200ZE0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.