Status: | Unknown |
---|---|
Series: | Aximax, 400 Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | Aximax, 400 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Capacitor, Mlcc, X7R, 0.47Uf, 50V, Axl | Newark Electronics |
96Y7461 | element14 |
Where can I find additional details, specifications and documents for a C440C474K5R5TA7200?
Additional datasheets, footprints and schematics for C440C474K5R5TA7200 are listed on our Part Details page. You can also find images and similar parts to C440C474K5R5TA7200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C440C474K5R5TA7200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C440C474K5R5TA7200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C440C474K5R5TA7200 fall under?
The C440C474K5R5TA7200 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C440C474K5R5TA7200 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C440C474K5R5TA7200 you can contact the distributor directly for product support, shipping queries etc.
Is the C440C474K5R5TA7200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C440C474K5R5TA7200 have stock available?
Authorised distributors including Newark Electronics, element14 and TTI Europe have stock available or on a lead time for C440C474K5R5TA7200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C440C474K5R5TA7200 often in real-time on the comparison pages.
What if I can't find stock of C440C474K5R5TA7200?
You can fill out our help required form which you can use to request a quote for C440C474K5R5TA7200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.