Status: | Unknown |
---|---|
Series: | Aximax, 400 Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | Aximax, 400 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
Mlcc Capacitor, 0.01Uf, 50V, C0G, 5%, Axial, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C440C103J5G5TATR?
Additional datasheets, footprints and schematics for C440C103J5G5TATR are listed on our Part Details page. You can also find images and similar parts to C440C103J5G5TATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C440C103J5G5TATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C440C103J5G5TATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C440C103J5G5TATR fall under?
The C440C103J5G5TATR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C440C103J5G5TATR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C440C103J5G5TATR you can contact the distributor directly for product support, shipping queries etc.
Is the C440C103J5G5TATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C440C103J5G5TATR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for C440C103J5G5TATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C440C103J5G5TATR often in real-time on the comparison pages.
What if I can't find stock of C440C103J5G5TATR?
You can fill out our help required form which you can use to request a quote for C440C103J5G5TATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.