Status: | Unknown |
---|---|
Series: | Aximax 400 Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Product Range | Aximax 400 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X8L |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2.2Μf, 25V, 10%, X8L | Newark Electronics |
Capacitor Ceramic Multi-layer 2.2uF 10% Axial 2-Pin Through Hole T/R | Avnet America |
CAP, 2.2µF, 25V, 10%, X8L | Farnell |
Where can I find additional details, specifications and documents for a C430C225K3N5TA9170?
Additional datasheets, footprints and schematics for C430C225K3N5TA9170 are listed on our Part Details page. You can also find images and similar parts to C430C225K3N5TA9170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C430C225K3N5TA9170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C430C225K3N5TA9170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C430C225K3N5TA9170 fall under?
The C430C225K3N5TA9170 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C430C225K3N5TA9170 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C430C225K3N5TA9170 you can contact the distributor directly for product support, shipping queries etc.
Is the C430C225K3N5TA9170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C430C225K3N5TA9170 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for C430C225K3N5TA9170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C430C225K3N5TA9170 often in real-time on the comparison pages.
What if I can't find stock of C430C225K3N5TA9170?
You can fill out our help required form which you can use to request a quote for C430C225K3N5TA9170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.