C410C270J2G5TA Capacitors by KEMET

CAPACITOR CERAMIC 27PF 200V, C0G, 5%, AXIAL

Status: Unknown
Series: Aximax, 400 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 27pF
Voltage Rating 200V
Product Range Aximax, 400 Series
Capacitance Tolerance ± 5%
Capacitor Terminals Axial Leaded
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 27Pf 200V, C0G, 5%, Axial | Newark Electronics
Multilayer Ceramic Capacitor, 27 pF, 200 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America
Multilayer Ceramic Capacitor, 27 pF, 200 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C410C270J2G5TA?

Additional datasheets, footprints and schematics for C410C270J2G5TA are listed on our Part Details page. You can also find images and similar parts to C410C270J2G5TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C410C270J2G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C410C270J2G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C410C270J2G5TA fall under?

The C410C270J2G5TA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C410C270J2G5TA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C410C270J2G5TA you can contact the distributor directly for product support, shipping queries etc.

Is the C410C270J2G5TA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C410C270J2G5TA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for C410C270J2G5TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C410C270J2G5TA often in real-time on the comparison pages.

What if I can't find stock of C410C270J2G5TA?

You can fill out our help required form which you can use to request a quote for C410C270J2G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay