Status: | Unknown |
---|---|
Series: | Aximax 400 Series |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0200
|
2,450
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
2,302
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | Aximax 400 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | - |
Capacitor, Ceramic, Cap 100.pF, Tol 5%, Axial, 100V | KEMET C410C101J1G5TA | RS Americas |
100.pf 100V Rohs Compliant: Yes |Kemet C410C101J1G5TA | Newark Electronics |
Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
CAPACITOR CERAMIC 100PF 100V, C0G, 5%, AXIAL | element14 |
Multilayer Ceramic Capacitor, 100 pF, 100 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C410C101J1G5TA?
Additional datasheets, footprints and schematics for C410C101J1G5TA are listed on our Part Details page. You can also find images and similar parts to C410C101J1G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C410C101J1G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C410C101J1G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C410C101J1G5TA fall under?
The C410C101J1G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C410C101J1G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C410C101J1G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C410C101J1G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C410C101J1G5TA have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C410C101J1G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C410C101J1G5TA often in real-time on the comparison pages.
What if I can't find stock of C410C101J1G5TA?
You can fill out our help required form which you can use to request a quote for C410C101J1G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.