Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 320mH |
---|---|
DC Current Rating | 600mA |
DC Resistance Max | 10ohm |
Inductance Tolerance | -20% to +50% |
Inductor Case Style | Through Hole |
RoHS Compliant | Yes |
Inductor, 320Mh, 600Ma, +50%, -20% | Newark Electronics |
C Series 0.32 H -20 to 50% Tol. 0.6A Unshielded Chassis Mount Power Inductor | Future Electronics |
Inductor, Filter, Ind 0.32H, Tol -20%, +50%, Cur 600mA, Leads, DCR 10 Ohms | Triad Magnetics C-40X | RS Americas |
Where can I find additional details, specifications and documents for a C40X?
Additional datasheets, footprints and schematics for C40X are listed on our Part Details page. You can also find images and similar parts to C40X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C40X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C40X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C40X fall under?
The C40X is listed under Passive Components > Inductors > Fixed Value Inductors.
Can I view similar or alternative parts?
You can view similar parts to C40X when available in the Fixed Value Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C40X you can contact the distributor directly for product support, shipping queries etc.
Is the C40X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C40X have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C40X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C40X often in real-time on the comparison pages.
What if I can't find stock of C40X?
You can fill out our help required form which you can use to request a quote for C40X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.