Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 40MHz |
---|---|
Oscillator Mounting | - |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5% |
Lead Length | 0mm |
Operating Temperature Range | -20°C to +70°C |
Resonant Frequency | 40MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
RESONATOR, SM, 40MHZ, CW | element14 |
Where can I find additional details, specifications and documents for a C40M000000S002?
Additional datasheets, footprints and schematics for C40M000000S002 are listed on our Part Details page. You can also find images and similar parts to C40M000000S002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C40M000000S002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C40M000000S002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C40M000000S002 fall under?
The C40M000000S002 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to C40M000000S002 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C40M000000S002 you can contact the distributor directly for product support, shipping queries etc.
Is the C40M000000S002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C40M000000S002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C40M000000S002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C40M000000S002 often in real-time on the comparison pages.
What if I can't find stock of C40M000000S002?
You can fill out our help required form which you can use to request a quote for C40M000000S002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.