Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$9.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.55 |
1
|
Buy Now | |
Rapid Electronics | US$565.25 |
8
|
Buy Now | |
Chip One Stop | US$503.00 |
8
|
Buy Now | |
RS | US$25.04 |
-
|
Buy Now | |
Newark Electronics | US$104.81 |
-
|
Buy Now | |
Avnet America | US$67.81 |
-
|
Buy Now | |
RS Americas | US$198.46 |
-
|
Buy Now | |
element14 | US$388.61 |
-
|
Buy Now | |
TRC Electronics | US$384.36 |
-
|
Buy Now | |
Distrelec | US$333.23 |
-
|
Buy Now | |
Sager | US$12.61 |
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 4kV |
Output Current Max | 250µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
INK CART, REMAN., PG-40 BLACK | Farnell |
Carrying Bag, Hv-225/230/235 |Greenlee C-40 | Newark Electronics |
Carrying Bag, Hv-225/230/235 | Greenlee C-40 | RS Americas |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 250µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters SINGLE O/P DC-HV | Rapid Electronics |
High Voltage DC/DC Converter | TRC Electronics |
XP Power DC-HVDC Converter 11.5V ... 16V 4kV 250uA 1W | Distrelec |
Where can I find additional details, specifications and documents for a C40?
Additional datasheets, footprints and schematics for C40 are listed on our Part Details page. You can also find images and similar parts to C40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C40 fall under?
The C40 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C40 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C40 you can contact the distributor directly for product support, shipping queries etc.
Is the C40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C40 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for C40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C40 often in real-time on the comparison pages.
What if I can't find stock of C40?
You can fill out our help required form which you can use to request a quote for C40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.