Status: | Unknown |
---|---|
Series: | AEL ZTT Series |
RoHS: | Unknown |
Frequency | 3.58MHz |
---|---|
Oscillator Mounting | - |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.5% |
Product Range | AEL ZTT Series |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5 |
ESR | 30ohm |
Lead Length | 5.1mm |
Lead Spacing | 5.1mm |
Operating Temperature Range | -20°C to +70°C |
Resonant Frequency | 3.58MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
RESONATOR, ZTT, 3.58MHZ | element14 |
Where can I find additional details, specifications and documents for a C3M580000L002?
Additional datasheets, footprints and schematics for C3M580000L002 are listed on our Part Details page. You can also find images and similar parts to C3M580000L002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3M580000L002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3M580000L002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3M580000L002 fall under?
The C3M580000L002 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to C3M580000L002 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3M580000L002 you can contact the distributor directly for product support, shipping queries etc.
Is the C3M580000L002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3M580000L002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C3M580000L002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3M580000L002 often in real-time on the comparison pages.
What if I can't find stock of C3M580000L002?
You can fill out our help required form which you can use to request a quote for C3M580000L002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.