Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.23
|
No stock
|
Buy Now | |
Distrelec
from US$10.95
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$9.28
|
50
in stock
|
Buy Now | |
RS
from US$10.34
|
42
in stock
|
Buy Now | |
RS Americas
from US$7.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
TTI Europe
from US$4.91
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Omron Electronic Components Trigger Switch 10 mA 42VDC Black | Distrelec |
Miniature IP6X Trigger Switch Chassis Mo | RS |
Trigger Switch dust proof vibration/shock resistant | Omron Electronic Components C3AW-1A-8F | RS Americas |
Ip6X Trigger Switch Rohs Compliant: Yes |Omron Electronic Components C3AW-1A-8F | Newark Electronics |
Trigger Switch for DC Brushless Tools 42VDC 10mA | Avnet America |
C3AW-1A-8F BY OMZ | TTI Europe |
TRIGGER SWITCH, DC BRUSHLESS TOOL | Farnell |
Where can I find additional details, specifications and documents for a C3AW-1A-8F?
Additional datasheets, footprints and schematics for C3AW-1A-8F are listed on our Part Details page. You can also find images and similar parts to C3AW-1A-8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3AW-1A-8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3AW-1A-8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3AW-1A-8F fall under?
The C3AW-1A-8F is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3AW-1A-8F when available in the Motor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3AW-1A-8F you can contact the distributor directly for product support, shipping queries etc.
Is the C3AW-1A-8F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C3AW-1A-8F have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, RS Americas and Newark Electronics have stock available or on a lead time for C3AW-1A-8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3AW-1A-8F often in real-time on the comparison pages.
What if I can't find stock of C3AW-1A-8F?
You can fill out our help required form which you can use to request a quote for C3AW-1A-8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.