Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | 2x 2.1mm DC Power Plug to 2.1mm DC Power Socket |
---|---|
Cable Length - Imperial | 12.2" |
Cable Length - Metric | 310mm |
Jacket Colour | Black |
SVHC | No SVHC |
RoHS Compliant | Yes |
Pwr Cord, 2.1Mm Dc Plug-Socket, 12.2" | Newark Electronics |
Where can I find additional details, specifications and documents for a C3703?
Additional datasheets, footprints and schematics for C3703 are listed on our Part Details page. You can also find images and similar parts to C3703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3703 fall under?
The C3703 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.
Can I view similar or alternative parts?
You can view similar parts to C3703 when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3703 you can contact the distributor directly for product support, shipping queries etc.
Is the C3703 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C3703 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C3703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3703 often in real-time on the comparison pages.
What if I can't find stock of C3703?
You can fill out our help required form which you can use to request a quote for C3703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.