Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.83
|
No stock
|
Buy Now |
Meter Function | VU |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 20.5mm |
External Length / Height | 40mm |
External Width | 40mm |
Meter Size/Dimensions | 40mm x 40mm x 25.5mm |
Panel Cutout Depth | 12.5mm |
Supply Current | 200µA |
METER, CIRCULAR, 0-200UA | Farnell |
Where can I find additional details, specifications and documents for a C360VU?
Additional datasheets, footprints and schematics for C360VU are listed on our Part Details page. You can also find images and similar parts to C360VU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C360VU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C360VU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C360VU fall under?
The C360VU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to C360VU when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C360VU you can contact the distributor directly for product support, shipping queries etc.
Is the C360VU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C360VU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C360VU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C360VU often in real-time on the comparison pages.
What if I can't find stock of C360VU?
You can fill out our help required form which you can use to request a quote for C360VU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.