C340C683J1G5TA KEMET Parts by KEMET

CAP 0.068UF 100V MLCC RADIAL

Status: Unknown
Series: Goldmax 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for Newark
Newark
from US$5.73
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.26
95
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.83
-
Buy Now
Logo for element14
element14
from US$1.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.068µF
Voltage Rating 100V
Product Range Goldmax 300 Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 0.068 uF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
.068Uf 100V Rohs Compliant: Yes |Kemet C340C683J1G5TA | Newark Electronics
C340 C 68nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, C0G Dielec, +/-5% | KEMET C340C683J1G5TA | RS Americas
Multilayer Ceramic Capacitor, 0.068 uF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C340C683J1G5TA?

Additional datasheets, footprints and schematics for C340C683J1G5TA are listed on our Part Details page. You can also find images and similar parts to C340C683J1G5TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C340C683J1G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C340C683J1G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C340C683J1G5TA fall under?

The C340C683J1G5TA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C340C683J1G5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C340C683J1G5TA you can contact the distributor directly for product support, shipping queries etc.

Is the C340C683J1G5TA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C340C683J1G5TA have stock available?

Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for C340C683J1G5TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C340C683J1G5TA often in real-time on the comparison pages.

What if I can't find stock of C340C683J1G5TA?

You can fill out our help required form which you can use to request a quote for C340C683J1G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay