C340C155K5R5TA KEMET Parts by KEMET

CAP 1.5UF 50V MLCC RADIAL

Status: Unknown
Series: Goldmax 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
2,310
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
1,700
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.05
1,700
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.70
1,700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.57
11
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.5µF
Voltage Rating 50V
Product Range Goldmax 300 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1.50Uf 50.0V Rohs Compliant: Yes |Kemet C340C155K5R5TA | Newark Electronics
KEMET MLCC 50V 10% X7R TC 1.5uF THT | Distrelec
C340 C 1.5uF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | KEMET C340C155K5R5TA | RS Americas
Multilayer Ceramic Capacitor, 1.5 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 1.5 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C340C155K5R5TA?

Additional datasheets, footprints and schematics for C340C155K5R5TA are listed on our Part Details page. You can also find images and similar parts to C340C155K5R5TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C340C155K5R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C340C155K5R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C340C155K5R5TA fall under?

The C340C155K5R5TA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C340C155K5R5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C340C155K5R5TA you can contact the distributor directly for product support, shipping queries etc.

Is the C340C155K5R5TA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C340C155K5R5TA have stock available?

Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for C340C155K5R5TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C340C155K5R5TA often in real-time on the comparison pages.

What if I can't find stock of C340C155K5R5TA?

You can fill out our help required form which you can use to request a quote for C340C155K5R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay