Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
No stock
|
Buy Now | |
RS Americas
from US$1.48
|
509
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
160
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
C340 C 1uF Ceramic Multilayer Capacitor, 100 VDC, +85degC, Z5U Dielec, +/-20% | KEMET C340C105M1U5TA | RS Americas |
1.00Uf 100V Rohs Compliant: Yes |Kemet C340C105M1U5TA | Newark Electronics |
KEMET Multilayer Ceramic Capacitors MLCC - Leaded 100V 1uF Z5U 20% LS%3D5.08mm | Distrelec |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
CAP, 1UF, 100V, MLCC, RADIAL | Farnell |
Multilayer Ceramic Capacitor, 1 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C340C105M1U5TA?
Additional datasheets, footprints and schematics for C340C105M1U5TA are listed on our Part Details page. You can also find images and similar parts to C340C105M1U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C340C105M1U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C340C105M1U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C340C105M1U5TA fall under?
The C340C105M1U5TA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C340C105M1U5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C340C105M1U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C340C105M1U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C340C105M1U5TA have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for C340C105M1U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C340C105M1U5TA often in real-time on the comparison pages.
What if I can't find stock of C340C105M1U5TA?
You can fill out our help required form which you can use to request a quote for C340C105M1U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.