| Status: | Unknown |
|---|---|
| Series: | C Series TDK |
| RoHS: | Unknown |
Prices starting from US$0.27
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.34
|
126,000
in stock
|
Buy Now |
|
Avnet America
from US$0.29
|
60,000
in stock
|
Buy Now |
|
RS
from US$0.55
|
46,693
in stock
|
Buy Now |
|
Newark Electronics
from US$0.63
|
28,306
in stock
|
Buy Now |
|
Maritex
from US$0.35
|
20,000
in stock
|
Buy Now |
|
TME
from US$0.32
|
7,506
in stock
|
Buy Now |
|
TTI Americas
from US$0.59
|
1,800
in stock
|
Buy Now |
|
Chip One Stop
from US$0.27
|
818
in stock
|
Buy Now |
|
Avnet Abacus
-
|
30,000
in stock
|
Buy Now |
|
Rutronik
from US$0.35
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.33
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.34
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.42
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 100µF |
|---|---|
| Voltage Rating | 10V |
| Ceramic Capacitor Case | 1206 [3216 Metric] |
| Capacitance Tolerance | ± 20% |
| Dielectric Characteristic | X5R |
| Product Range | C Series TDK |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| 100UF 10V 20% 1206 | TTI Europe |
| SMD Multilayer Ceramic Capacitor, 100 ?F, 10 V, 1206 [3216 Metric], ? 20%, X5R | Avnet America |
| 1206 X5R ceramic capacitor 100uF 10V | RS |
| Cap, Mlcc, 100Uf, 10Vdc, X5R, 1206 | Newark Electronics |
| Capacitor: ceramic | TME |
| 100UF 10V 20% 1206 | TTI Americas |
| SMD Multilayer Ceramic Capacitor, 100 �F, 10 V, 1206 [3216 Metric], � 20%, X5R | Avnet Abacus |
| KC 100µF 1206 20% 10V X5R | Rutronik |
| C Series 1206 100 uF 10 V ±20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
| 100UF 10V 20% 1206 | TTI Asia |
Where can I find additional details, specifications and documents for a C3216X5R1A107M160AC?
Additional datasheets, footprints and schematics for C3216X5R1A107M160AC are listed on our Part Details page. You can also find images and similar parts to C3216X5R1A107M160AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3216X5R1A107M160AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3216X5R1A107M160AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3216X5R1A107M160AC fall under?
The C3216X5R1A107M160AC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C3216X5R1A107M160AC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3216X5R1A107M160AC you can contact the distributor directly for product support, shipping queries etc.
Is the C3216X5R1A107M160AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3216X5R1A107M160AC have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, Newark Electronics and Maritex have stock available or on a lead time for C3216X5R1A107M160AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3216X5R1A107M160AC often in real-time on the comparison pages.
What if I can't find stock of C3216X5R1A107M160AC?
You can fill out our help required form which you can use to request a quote for C3216X5R1A107M160AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.