Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
For Use With | Starters and Contactors |
---|---|
Auxiliary Contact Configuration | 1NO-1NC |
Auxiliary Contact Mounting | DIN Rail Mount |
Auxiliary Contact Terminals | Screw |
Product Range | Freedom Series |
RoHS Compliant | No |
Contact, Auxiliary | Carlton-Bates |
Auxiliary Contacts, NEMA Size 00-2, 1NO-1NC, Top Mount, Freedom Series | Eaton - Cutler Hammer C320KGT3 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a C320KGT3?
Additional datasheets, footprints and schematics for C320KGT3 are listed on our Part Details page. You can also find images and similar parts to C320KGT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KGT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KGT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KGT3 fall under?
The C320KGT3 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to C320KGT3 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KGT3 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KGT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320KGT3 have stock available?
Authorised distributors including Carlton-Bates, RS Americas and Newark Electronics have stock available or on a lead time for C320KGT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KGT3 often in real-time on the comparison pages.
What if I can't find stock of C320KGT3?
You can fill out our help required form which you can use to request a quote for C320KGT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.