Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
Product Range | Freedom Series |
---|
Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Compliant |
For Use With | Starters and Contactors |
---|---|
Auxiliary Contact Configuration | 1NO-1NC |
Auxiliary Contact Mounting | DIN Rail Mount |
Auxiliary Contact Terminals | Screw |
Product Range | Freedom Series |
RoHS Compliant | Yes |
FRDM SIZE 3 L-N BASE AUX 1NO-1NC, Freedom Series | Eaton - Cutler Hammer C320KGS32 | RS Americas |
Contact, Auxiliary | Carlton-Bates |
Base Auxiliary Contact, Starter/Contactor | Newark Electronics |
BASE AUXILIARY CONTACT, STARTER/CONTACTO | Farnell |
Where can I find additional details, specifications and documents for a C320KGS32?
Additional datasheets, footprints and schematics for C320KGS32 are listed on our Part Details page. You can also find images and similar parts to C320KGS32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KGS32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KGS32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KGS32 fall under?
The C320KGS32 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C320KGS32 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KGS32 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KGS32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320KGS32 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for C320KGS32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KGS32 often in real-time on the comparison pages.
What if I can't find stock of C320KGS32?
You can fill out our help required form which you can use to request a quote for C320KGS32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.