Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Compliant |
For Use With | Eaton C320 Series Starters and Contactors |
---|---|
Auxiliary Contact Configuration | 1NC |
Auxiliary Contact Mounting | Side Mount |
Auxiliary Contact Terminals | Screw |
Product Range | Freedom Series |
RoHS Compliant | Yes |
Auxiliary Contact, Spst-Nc, Size 3-5 | Newark Electronics |
Auxiliary Contactor, Nema Sizes 3-5, Iec Sizes L-S, Side Mtd 1Nc, Freedom Series | Eaton - Cutler Hammer C320KGS21 | RS Americas |
Contact, Auxiliary Adder Block | Carlton-Bates |
Where can I find additional details, specifications and documents for a C320KGS21?
Additional datasheets, footprints and schematics for C320KGS21 are listed on our Part Details page. You can also find images and similar parts to C320KGS21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KGS21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KGS21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KGS21 fall under?
The C320KGS21 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to C320KGS21 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KGS21 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KGS21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C320KGS21 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for C320KGS21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KGS21 often in real-time on the comparison pages.
What if I can't find stock of C320KGS21?
You can fill out our help required form which you can use to request a quote for C320KGS21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.