Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
Product Range | Freedom Series |
---|---|
Accessory Type | Auxiliary Contact |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
Contact Voltage DC Max | 250V |
For Use With | Eaton Freedom Series Starters & Contactors |
Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
For Use With | Starters and Contactors |
---|---|
Auxiliary Contact Configuration | 1NO |
Auxiliary Contact Mounting | Side Mount |
Auxiliary Contact Terminals | Screw |
Product Range | Freedom Series |
Contact Current Max | 10A |
RoHS Compliant | No |
Auxiliary Contact Block, Size 00-2, A-K Side Mtd 1 N.O., Freedom Series | Eaton - Cutler Hammer C320KGS1 | RS Americas |
Contact, Auxiliary | Carlton-Bates |
Contactor Auxiliary Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a C320KGS1?
Additional datasheets, footprints and schematics for C320KGS1 are listed on our Part Details page. You can also find images and similar parts to C320KGS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KGS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KGS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KGS1 fall under?
The C320KGS1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C320KGS1 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KGS1 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KGS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320KGS1 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for C320KGS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KGS1 often in real-time on the comparison pages.
What if I can't find stock of C320KGS1?
You can fill out our help required form which you can use to request a quote for C320KGS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.