Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
For Use With | Definite Purpose Contactors |
---|---|
Auxiliary Contact Configuration | 2NO |
Auxiliary Contact Mounting | Side Mount |
Auxiliary Contact Terminals | Screw |
Product Range | Freedom Series |
Load Current Full | 75A |
RoHS Compliant | No |
Auxiliary Contacts, 2NO Side Mount Pressure Plate, C32 Series | Eaton - Cutler Hammer C320KG4 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a C320KG4?
Additional datasheets, footprints and schematics for C320KG4 are listed on our Part Details page. You can also find images and similar parts to C320KG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KG4 fall under?
The C320KG4 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to C320KG4 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KG4 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320KG4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for C320KG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KG4 often in real-time on the comparison pages.
What if I can't find stock of C320KG4?
You can fill out our help required form which you can use to request a quote for C320KG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.