Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
1,486
in stock
|
Buy Now | |
element14
from US$0.12
|
1,486
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,486
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
253
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Depth | 3.81mm |
External Length / Height | 6.6mm |
External Width | 0.125mm |
Height | 6.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
MLC Capacitor 330nF 63V Z5U P2,54 | Schukat Electronic |
Radial C 330nF Ceramic Multilayer Capacitor, 50 V, +85degC, Z5U Dielec, +/-20% | KEMET C320C334M5U5TA | RS Americas |
Multilayer Ceramic Capacitor, Gold Max, C320 Series, 0.33 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kemet C320C334M5U5TA | Newark Electronics |
CAP, 0.33µF, 50V, 20%, Z5U | element14 |
Capacitor Ceramic Radial 50V 330nF | RS |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
KEMET Ceramic Capacitor, 330nF, 50V, 20% | Distrelec |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C320C334M5U5TA?
Additional datasheets, footprints and schematics for C320C334M5U5TA are listed on our Part Details page. You can also find images and similar parts to C320C334M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C334M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C334M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C334M5U5TA fall under?
The C320C334M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C320C334M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C334M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C320C334M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320C334M5U5TA have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for C320C334M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C334M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C320C334M5U5TA?
You can fill out our help required form which you can use to request a quote for C320C334M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.