Status: | Unknown |
---|---|
Series: | Goldmax, 300 Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax, 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitance:0.1Μf | Newark Electronics |
Where can I find additional details, specifications and documents for a C320C104K1R5TA TR.?
Additional datasheets, footprints and schematics for C320C104K1R5TA TR. are listed on our Part Details page. You can also find images and similar parts to C320C104K1R5TA TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C104K1R5TA TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C104K1R5TA TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C104K1R5TA TR. fall under?
The C320C104K1R5TA TR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C320C104K1R5TA TR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C104K1R5TA TR. you can contact the distributor directly for product support, shipping queries etc.
Is the C320C104K1R5TA TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C320C104K1R5TA TR. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for C320C104K1R5TA TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C104K1R5TA TR. often in real-time on the comparison pages.
What if I can't find stock of C320C104K1R5TA TR.?
You can fill out our help required form which you can use to request a quote for C320C104K1R5TA TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.