C320C104J5R5TA7303 Capacitors by KEMET

CAP 0.1µF 50V 5% X7R

Status: Unknown
Series: Goldmax 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
1,050
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
1,050
in stock
Buy Now
Logo for element14
element14
from US$0.10
1,050
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range Goldmax 300 Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.1Μf, 50V, 5%, X7R | Newark Electronics
CAP, 0.1µF, 50V, 5%, X7R | element14
Cap Ceramic 0.1uF 50V X7R 5% Radial 2.54mm 125?C T/R | Avnet Asia
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 5%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C320C104J5R5TA7303?

Additional datasheets, footprints and schematics for C320C104J5R5TA7303 are listed on our Part Details page. You can also find images and similar parts to C320C104J5R5TA7303 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C320C104J5R5TA7303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C104J5R5TA7303 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C320C104J5R5TA7303 fall under?

The C320C104J5R5TA7303 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C320C104J5R5TA7303 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C320C104J5R5TA7303 you can contact the distributor directly for product support, shipping queries etc.

Is the C320C104J5R5TA7303 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C320C104J5R5TA7303 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for C320C104J5R5TA7303.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C320C104J5R5TA7303 often in real-time on the comparison pages.

What if I can't find stock of C320C104J5R5TA7303?

You can fill out our help required form which you can use to request a quote for C320C104J5R5TA7303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay