Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
6,235
|
Buy Now | |
TTI Europe | US$0.07 |
11,500
|
Buy Now | |
Newark Electronics | US$0.06 |
6,258
|
Buy Now | |
RS Americas | US$0.18 |
5,462
|
Buy Now | |
element14 | US$0.08 |
3,735
|
Buy Now | |
Farnell | US$0.08 |
3,735
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
840
|
Buy Now | |
Distrelec | US$0.08 |
376
|
Buy Now | |
Avnet America | US$0.07 |
245
|
Buy Now | |
Rutronik | US$0.05 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor, Mlcc, Z5U, 100Nf, 50V, Radial | Newark Electronics |
Radial Z5U ceramic cap,100nF 50V 2.5mm | RS |
Capacitor, Ceramic, Cap .100uF, Tol 20%, Radial, 50V | KEMET C315C104M5U5TA | RS Americas |
CAP, 0.1µF, 50V, 20%, Z5U | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor, 100nF, 50V, 20% | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C315C104M5U5TA?
Additional datasheets, footprints and schematics for C315C104M5U5TA are listed on our Part Details page. You can also find images and similar parts to C315C104M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C104M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C104M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C104M5U5TA fall under?
The C315C104M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C315C104M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C104M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C315C104M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C315C104M5U5TA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for C315C104M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C104M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C315C104M5U5TA?
You can fill out our help required form which you can use to request a quote for C315C104M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.