Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C315C100K2G5CA?
Additional datasheets, footprints and schematics for C315C100K2G5CA are listed on our Part Details page. You can also find images and similar parts to C315C100K2G5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C100K2G5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C100K2G5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C100K2G5CA fall under?
The C315C100K2G5CA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C315C100K2G5CA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C100K2G5CA you can contact the distributor directly for product support, shipping queries etc.
Is the C315C100K2G5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C315C100K2G5CA have stock available?
There is no stock from authorised distributors for C315C100K2G5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C100K2G5CA often in real-time on the comparison pages.
What if I can't find stock of C315C100K2G5CA?
You can fill out our help required form which you can use to request a quote for C315C100K2G5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.