Frequency | 30MHz |
---|---|
Oscillator Mounting | - |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5% |
Lead Length | 0mm |
Operating Temperature Range | -20°C to +70°C |
Resonant Frequency | 30MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
RESONATOR, SM, 30MHZ, CW | element14 |
Where can I find additional details, specifications and documents for a C30M000000S001?
Additional datasheets, footprints and schematics for C30M000000S001 are listed on our Part Details page. You can also find images and similar parts to C30M000000S001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C30M000000S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C30M000000S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C30M000000S001 fall under?
The C30M000000S001 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to C30M000000S001 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C30M000000S001 you can contact the distributor directly for product support, shipping queries etc.
Is the C30M000000S001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C30M000000S001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C30M000000S001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C30M000000S001 often in real-time on the comparison pages.
What if I can't find stock of C30M000000S001?
You can fill out our help required form which you can use to request a quote for C30M000000S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.