Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 1550nm |
Dark Current | 1000pA |
RoHS Compliant | Yes |
Photo Diode, 1Na, 1550Nm, To-18-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a C30618GH?
Additional datasheets, footprints and schematics for C30618GH are listed on our Part Details page. You can also find images and similar parts to C30618GH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C30618GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C30618GH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C30618GH fall under?
The C30618GH is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to C30618GH when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C30618GH you can contact the distributor directly for product support, shipping queries etc.
Is the C30618GH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C30618GH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C30618GH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C30618GH often in real-time on the comparison pages.
What if I can't find stock of C30618GH?
You can fill out our help required form which you can use to request a quote for C30618GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.