C2SS210B-20 Switches by ABB Group

SELECTOR SWITCH, 1.5A, 127V, SCREW

Status: Unknown
Series: Compact Pilot Devices
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.63
28
in stock
Buy Now

Specifications

No. of Switch Positions 2 Position
Contact Voltage AC Nom 127V
Contact Current Max 1.5A
Switch Terminals Screw
Product Range Compact Pilot Devices

Alternative Descriptions

Selector Switch, 2 Pos, 90 Deg, Black Plastic Bezel, 2 NO, Maint, Black | ABB C2SS2-10B-20 | RS Americas
Selector Switch, 1.5A, 127V, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2SS210B-20?

Additional datasheets, footprints and schematics for C2SS210B-20 are listed on our Part Details page. You can also find images and similar parts to C2SS210B-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2SS210B-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2SS210B-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2SS210B-20 fall under?

The C2SS210B-20 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.

Can I view similar or alternative parts?

You can view similar parts to C2SS210B-20 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2SS210B-20 you can contact the distributor directly for product support, shipping queries etc.

Is the C2SS210B-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2SS210B-20 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for C2SS210B-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2SS210B-20 often in real-time on the comparison pages.

What if I can't find stock of C2SS210B-20?

You can fill out our help required form which you can use to request a quote for C2SS210B-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay