Status: | Unknown |
---|---|
Series: | Modular Pilot Devices |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 127V |
Contact Current Max | 1.5A |
Switch Terminals | Screw |
Product Range | Modular Pilot Devices |
Maintained Selector Switch, 2 Position Knob, 2NO, 1A, 240VAC, C2SS Series | ABB C2SS1-10B-20 | RS Americas |
Selector Switch, 1.5A, 127V, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a C2SS110B-20?
Additional datasheets, footprints and schematics for C2SS110B-20 are listed on our Part Details page. You can also find images and similar parts to C2SS110B-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2SS110B-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2SS110B-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2SS110B-20 fall under?
The C2SS110B-20 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to C2SS110B-20 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2SS110B-20 you can contact the distributor directly for product support, shipping queries etc.
Is the C2SS110B-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2SS110B-20 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for C2SS110B-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2SS110B-20 often in real-time on the comparison pages.
What if I can't find stock of C2SS110B-20?
You can fill out our help required form which you can use to request a quote for C2SS110B-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.