Status: | Unknown |
---|---|
Series: | Z-Rec 1200V Series |
RoHS: | Unknown |
Product Range | Z-Rec 1200V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Continuous Forward Current If | 8.5A |
Total Capacitive Charge Qc | 28nC |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
Current Ifsm | 100A |
Diode Type | SiC Schottky |
Forward Current If(AV) | 5A |
Forward Surge Current Ifsm Max | 100A |
Forward Voltage VF Max | 1.8V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | SiC |
Termination Type | Through Hole |
Sic Schottky Diode, 5A, 1.2Kv, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a C2D05120A?
Additional datasheets, footprints and schematics for C2D05120A are listed on our Part Details page. You can also find images and similar parts to C2D05120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2D05120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2D05120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2D05120A fall under?
The C2D05120A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to C2D05120A when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2D05120A you can contact the distributor directly for product support, shipping queries etc.
Is the C2D05120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2D05120A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C2D05120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2D05120A often in real-time on the comparison pages.
What if I can't find stock of C2D05120A?
You can fill out our help required form which you can use to request a quote for C2D05120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.