Status: | Unknown |
---|---|
Series: | C28 Motor Run Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$5.62
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
104
in stock
|
Buy Now | |
element14
from US$5.98
|
104
in stock
|
Buy Now | |
Farnell
from US$5.73
|
104
in stock
|
Buy Now | |
Avnet America
from US$6.99
|
-
|
Buy Now | |
RS Americas
from US$4.91
|
-
|
Buy Now | |
Distrelec
from US$6.04
|
-
|
Buy Now |
Capacitance | 8µF |
---|---|
Product Range | C28 Motor Run Series |
Voltage Rating | 470VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 5% |
dv/dt Rating | 20V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 69.5mm |
Diameter | 30mm |
Stud Size - Metric | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 8Uf, 470V, Film, Wl Rohs Compliant: Yes |Kemet C284ACR4800AL2J | Newark Electronics |
CAP, 8UF, 470V, FILM, WL | element14 |
Capacitor PP Motor Run 8uF 5% | RS |
Motor Run Capacitor, 8 uF, 470 V, ± 5%, Metallized PP, Stud Mount, Can | Avnet America |
C284, Film/Foil Polypropylene, Motor Run, 8 uF, 5%, 470 VAC | KEMET C284ACR4800AL2J | RS Americas |
KEMET Motor Capacitor, 8uF, 470V, Metallized Polypropylene, Wire Lead | Distrelec |
Where can I find additional details, specifications and documents for a C284ACR4800AL2J?
Additional datasheets, footprints and schematics for C284ACR4800AL2J are listed on our Part Details page. You can also find images and similar parts to C284ACR4800AL2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C284ACR4800AL2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C284ACR4800AL2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C284ACR4800AL2J fall under?
The C284ACR4800AL2J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C284ACR4800AL2J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C284ACR4800AL2J you can contact the distributor directly for product support, shipping queries etc.
Is the C284ACR4800AL2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C284ACR4800AL2J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C284ACR4800AL2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C284ACR4800AL2J often in real-time on the comparison pages.
What if I can't find stock of C284ACR4800AL2J?
You can fill out our help required form which you can use to request a quote for C284ACR4800AL2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.