Status: | Unknown |
---|---|
Series: | C28 Motor Run Series |
RoHS: | Unknown |
Prices starting from US$2.57
Capacitance | 3µF |
---|---|
Product Range | C28 Motor Run Series |
Voltage Rating | 470VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 5% |
dv/dt Rating | 20V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 55mm |
Diameter | 25mm |
Stud Size - Metric | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 3UF, 470V, FILM, WL | element14 |
Cap, 3Μf, 470Vac, 5%, Pp, Can | Newark Electronics |
KEMET Motor Capacitor, 3uF, 470V | Distrelec |
Capacitor PP Motor Run 3uF 5% | RS |
C284, Film/Foil Polypropylene, Motor Run, 3 uF, 5%, 470 VAC | KEMET C284ACR4300AL0J | RS Americas |
Where can I find additional details, specifications and documents for a C284ACR4300AL0J?
Additional datasheets, footprints and schematics for C284ACR4300AL0J are listed on our Part Details page. You can also find images and similar parts to C284ACR4300AL0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C284ACR4300AL0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C284ACR4300AL0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C284ACR4300AL0J fall under?
The C284ACR4300AL0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C284ACR4300AL0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C284ACR4300AL0J you can contact the distributor directly for product support, shipping queries etc.
Is the C284ACR4300AL0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C284ACR4300AL0J have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for C284ACR4300AL0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C284ACR4300AL0J often in real-time on the comparison pages.
What if I can't find stock of C284ACR4300AL0J?
You can fill out our help required form which you can use to request a quote for C284ACR4300AL0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.