Status: | Unknown |
---|---|
Series: | C27 Motor Run Series |
RoHS: | Unknown |
Capacitance | 40µF |
---|---|
Product Range | C27 Motor Run Series |
Voltage Rating | 470VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 5% |
dv/dt Rating | 20V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 120mm |
Diameter | 50mm |
Stud Size - Metric | M8 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Motor Run Capacitor, 40Uf, 470Vac, Wire. | Newark Electronics |
MOTOR RUN CAPACITOR, 40UF, 470VAC, WIRE. | element14 |
Capacitor: motors, run | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a C274ACF5400LF0J?
Additional datasheets, footprints and schematics for C274ACF5400LF0J are listed on our Part Details page. You can also find images and similar parts to C274ACF5400LF0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C274ACF5400LF0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C274ACF5400LF0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C274ACF5400LF0J fall under?
The C274ACF5400LF0J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C274ACF5400LF0J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C274ACF5400LF0J you can contact the distributor directly for product support, shipping queries etc.
Is the C274ACF5400LF0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C274ACF5400LF0J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C274ACF5400LF0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C274ACF5400LF0J often in real-time on the comparison pages.
What if I can't find stock of C274ACF5400LF0J?
You can fill out our help required form which you can use to request a quote for C274ACF5400LF0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.