Status: | Unknown |
---|---|
Series: | C27 Motor Run Series |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.24
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
145
in stock
|
Buy Now | |
element14
from US$3.21
|
145
in stock
|
Buy Now | |
Farnell
from US$3.07
|
145
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now |
Capacitance | 12µF |
---|---|
Product Range | C27 Motor Run Series |
Voltage Rating | 470VAC |
Capacitor Terminals | Quick Connect Snap-In |
Capacitance Tolerance | ± 5% |
dv/dt Rating | 20V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 73.5mm |
Diameter | 35mm |
Stud Size - Metric | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Panel |
Current Rating | 1.77A |
Voltage Rating VAC | 470V |
C27l Capacitor PP Motor Run 12 uF 5% | RS |
Capacitor Polypropylene Pp Film, 12Uf 470V, 5%, Q.c | Newark Electronics |
CAP, 12µF, 470VAC, 5%, PP, CAN, PANEL | element14 |
KEMET Motor Capacitor, 12uF, 470V, Polypropylene, Faston Terminal | Distrelec |
Motor Run Capacitor, 12 uF, 470 V, ± 5%, Metallized PP, Stud Mount, Can | Avnet America |
Where can I find additional details, specifications and documents for a C274AC35120AA0J?
Additional datasheets, footprints and schematics for C274AC35120AA0J are listed on our Part Details page. You can also find images and similar parts to C274AC35120AA0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C274AC35120AA0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C274AC35120AA0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C274AC35120AA0J fall under?
The C274AC35120AA0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C274AC35120AA0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C274AC35120AA0J you can contact the distributor directly for product support, shipping queries etc.
Is the C274AC35120AA0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C274AC35120AA0J have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C274AC35120AA0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C274AC35120AA0J often in real-time on the comparison pages.
What if I can't find stock of C274AC35120AA0J?
You can fill out our help required form which you can use to request a quote for C274AC35120AA0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.