Status: | Unknown |
---|---|
Series: | AEL ZTT Series |
RoHS: | Unknown |
Frequency | 25MHz |
---|---|
Oscillator Mounting | - |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.5% |
Product Range | AEL ZTT Series |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5 |
Capacitance | 0µF |
ESR | 55ohm |
Lead Length | 5.1mm |
Lead Spacing | 5.1mm |
Operating Temperature Range | -20°C to +70°C |
Resonant Frequency | 25MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Voltage Rating | 100V |
RESONATOR, ZTT, 25MHZ | element14 |
Where can I find additional details, specifications and documents for a C25M000000L001?
Additional datasheets, footprints and schematics for C25M000000L001 are listed on our Part Details page. You can also find images and similar parts to C25M000000L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25M000000L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25M000000L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25M000000L001 fall under?
The C25M000000L001 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to C25M000000L001 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25M000000L001 you can contact the distributor directly for product support, shipping queries etc.
Is the C25M000000L001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25M000000L001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C25M000000L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25M000000L001 often in real-time on the comparison pages.
What if I can't find stock of C25M000000L001?
You can fill out our help required form which you can use to request a quote for C25M000000L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.