Status: | Unknown |
---|---|
Series: | C25 series |
RoHS: | Compliant |
For Use With | Eaton C25 Definite Purpose Contactors |
---|---|
Auxiliary Contact Configuration | 1NC |
Auxiliary Contact Mounting | DIN Rail Mount |
Auxiliary Contact Terminals | Quick Connect |
Product Range | C25 series |
RoHS Compliant | Yes |
Contactor, Non-Reversing, 110-120VAC, 50A, 3-Pole, Frame F, C25 Series | Eaton - Cutler Hammer C25FNF350A | RS Americas |
Renewal Contact Kit, Contactor | Newark Electronics |
Contactor, Definite Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a C25FNF350A?
Additional datasheets, footprints and schematics for C25FNF350A are listed on our Part Details page. You can also find images and similar parts to C25FNF350A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25FNF350A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25FNF350A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25FNF350A fall under?
The C25FNF350A is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to C25FNF350A when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25FNF350A you can contact the distributor directly for product support, shipping queries etc.
Is the C25FNF350A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25FNF350A have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for C25FNF350A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25FNF350A often in real-time on the comparison pages.
What if I can't find stock of C25FNF350A?
You can fill out our help required form which you can use to request a quote for C25FNF350A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.