Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$51.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$89.64 |
250
|
Buy Now | |
Newark Electronics | US$54.99 |
53
|
Buy Now | |
Distrelec | US$95.20 |
40
|
Buy Now | |
RS Americas | US$51.99 |
19
|
Buy Now | |
Carlton-Bates | US$61.19 |
12
|
Buy Now | |
Powell Electronics | US$56.44 |
1
|
Buy Now | |
element14 | US$342.57 |
-
|
Buy Now | |
TRC Electronics | US$355.62 |
-
|
Buy Now | |
Farnell | US$336.60 |
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 2.5kV |
Output Current Max | 400µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | Fluke 110 Series |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Color | Black |
For Use With | Fluke 80, 110, 170 and 180 Series DMMs |
Product Range | Fluke 110 Series |
Accessory Type | Soft Carrying Case |
Body Material | Vinyl |
Colour | Black/Yellow |
RoHS Compliant | NA |
C25 SoftCarrying Case | RS |
Softside Meter Case | Newark Electronics |
Fluke Carrying Case, Polyester | Distrelec |
Soft Carrying Case With Padding and Inside Pocket, 8.6x5x2.52" For Mid-Sized DMM | Fluke C25 | RS Americas |
Soft Carrying Case, 7.25x4.25x1.25 in., Soft Vinyl w/Padding/Zippered | Carlton-Bates |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 400µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a C25?
Additional datasheets, footprints and schematics for C25 are listed on our Part Details page. You can also find images and similar parts to C25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25 fall under?
The C25 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C25 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25 you can contact the distributor directly for product support, shipping queries etc.
Is the C25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, RS Americas and Carlton-Bates have stock available or on a lead time for C25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25 often in real-time on the comparison pages.
What if I can't find stock of C25?
You can fill out our help required form which you can use to request a quote for C25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.