Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Compliant |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.88
|
15
in stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 5mm |
RoHS Compliant | Yes |
Mlcc Cap, Aec-Q200, X7R, 1Uf, 250V, 2220 | Newark Electronics |
Where can I find additional details, specifications and documents for a C2220C105MAR2CTU?
Additional datasheets, footprints and schematics for C2220C105MAR2CTU are listed on our Part Details page. You can also find images and similar parts to C2220C105MAR2CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220C105MAR2CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C105MAR2CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220C105MAR2CTU fall under?
The C2220C105MAR2CTU is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220C105MAR2CTU when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C105MAR2CTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220C105MAR2CTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C2220C105MAR2CTU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C2220C105MAR2CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220C105MAR2CTU often in real-time on the comparison pages.
What if I can't find stock of C2220C105MAR2CTU?
You can fill out our help required form which you can use to request a quote for C2220C105MAR2CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.