Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
11,058
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
11,058
in stock
|
Buy Now | |
element14
from US$1.04
|
11,058
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
671
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1Μf, 250V, 10%, X7R, 2220 | Newark Electronics |
CAP, 1µF, 250V, 10%, X7R, 2220 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 250 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America |
2220 C 1uF Ceramic Multilayer Capacitor, 250 VDC, +125degC, X7R Dielec, +/-10% | KEMET C2220C105KARACTU | RS Americas |
Where can I find additional details, specifications and documents for a C2220C105KARACTU?
Additional datasheets, footprints and schematics for C2220C105KARACTU are listed on our Part Details page. You can also find images and similar parts to C2220C105KARACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220C105KARACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C105KARACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220C105KARACTU fall under?
The C2220C105KARACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220C105KARACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C105KARACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220C105KARACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220C105KARACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C2220C105KARACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220C105KARACTU often in real-time on the comparison pages.
What if I can't find stock of C2220C105KARACTU?
You can fill out our help required form which you can use to request a quote for C2220C105KARACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.