Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Size AWG Min | 22AWG |
---|---|
Wire Size AWG Max | 16AWG |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Termination Method | Crimp |
Terminal, Butt Splice | Newark Electronics |
Where can I find additional details, specifications and documents for a C2216?
Additional datasheets, footprints and schematics for C2216 are listed on our Part Details page. You can also find images and similar parts to C2216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2216 fall under?
The C2216 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to C2216 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2216 you can contact the distributor directly for product support, shipping queries etc.
Is the C2216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2216 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for C2216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2216 often in real-time on the comparison pages.
What if I can't find stock of C2216?
You can fill out our help required form which you can use to request a quote for C2216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.